EN
  • EN
  • DE

BQ71533DCKR

Part No BQ71533DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 50MA SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.75V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 4.2 µA
PSRR 60dB (100kHz)
Protection Features Over Current
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number BQ71533
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571692-BQ71533DCKR
Ultra Librarian 3D Model Ultra Librarian BQ71533DCKR CAD Model

Description

Introducing the BQ71533DCKR from Texas Instruments

The BQ71533DCKR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is specifically engineered to cater to the ever-growing demands for efficient and reliable power management solutions in modern electronic devices.

At the heart of the BQ71533DCKR is its advanced battery management system, which is crucial for devices that require precise control over their power supply. This system ensures that batteries operate within their safe operating area, thereby extending their lifespan and maintaining their performance over time. The BQ71533DCKR is particularly well-suited for portable devices where space is at a premium and efficiency is paramount.

The compact form factor of the BQ71533DCKR, housed in a small VSON package, makes it an ideal choice for space-constrained applications. Despite its small size, it does not compromise on functionality. It is equipped with features such as temperature monitoring, voltage regulation, and multiple levels of protection against overcharging, over-discharging, short-circuiting, and overcurrent conditions. These features ensure that the device it powers is safe, reliable, and efficient.

One of the key benefits of the BQ71533DCKR is its ease of integration into various circuit designs. It supports a wide range of battery chemistries and configurations, making it a versatile choice for designers. Whether it's for smartphones, tablets, medical devices, or any other portable electronic device, the BQ71533DCKR delivers consistent performance.

Moreover, Texas Instruments provides comprehensive technical support and documentation for the BQ71533DCKR, including datasheets, application notes, and design resources. This ensures that engineers can quickly and effectively incorporate the IC into their designs, reducing time-to-market for new products.

In summary, the BQ71533DCKR from Texas Instruments is an exemplary battery management solution that combines compact size with powerful features. It is designed to meet the stringent requirements of today's portable electronics, offering both safety and efficiency without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess