EN
  • EN
  • DE

BQ71533DCKRG4

Part No BQ71533DCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 50mA
Output Current 50mA
Operating Supply Current 4.2μA
PSRR 60dB (100kHz)
Control Protection Features Over Current
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.415V @ 50mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 144171-BQ71533DCKRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ71533DCKRG4 CAD Model

Description

Description

The BQ71533DCKRG4 is a versatile electronic component engineered for superior energy distribution and management in modern applications. It enhances overall system efficiency with its advanced functionality.

Features and Benefits

  • High-precision energy management for optimized performance
  • Compact and durable design for extended lifecycle
  • Superior compatibility with a range of electronic systems

Applications and Projects

  • Smart grid applications
  • Consumer electronics
  • Industrial automation systems

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess