EN
  • EN
  • DE

AP2011SL-13

Part No AP2011SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 40 V
Frequency - Switching 200kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOP
Win Source Part Number 107047-AP2011SL-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2011SL-13 CAD Model

Description

Introducing the AP2011SL-13 Voltage Regulator from Diodes Incorporated

The AP2011SL-13 is a cutting-edge voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This regulator is specifically engineered to deliver stable and reliable voltage control in a wide array of electronic applications.

Key Features

  • Output Voltage: The device offers a fixed output voltage, providing precise regulation to ensure consistent performance.
  • High Efficiency: Designed for optimal power conversion efficiency, the AP2011SL-13 helps to minimize energy loss and heat generation, making it suitable for energy-sensitive designs.
  • Low Dropout: The low dropout feature of this regulator allows it to maintain output voltage regulation with a minimal difference between the input and output voltages, which is essential for battery-operated devices.
  • Current Limiting: It includes built-in current limiting to protect the device and the load from damage due to excess current conditions.
  • Thermal Protection: The AP2011SL-13 is equipped with thermal protection mechanisms that prevent overheating, ensuring long-term reliability and safety.
  • Package Type: It comes in a space-efficient package, making it an ideal choice for compact electronic assemblies.

Applications

The versatility of the AP2011SL-13 allows it to be used in a diverse range of applications. Some of the common uses include:

  • Portable and battery-powered devices
  • Consumer electronics such as cameras and personal audio players
  • Computer peripherals
  • Wireless communication equipment
  • Power management circuits

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the AP2011SL-13 is no exception. It meets stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of everyday use. Whether for commercial or industrial applications, this voltage regulator is designed to deliver consistent, reliable power supply regulation.

For designers and engineers looking for a dependable voltage regulation solution, the AP2011SL-13 from Diodes Incorporated stands out as a high-performance, efficient, and versatile option.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess