EN
  • EN
  • DE

BQ7693007DBTR

Part No BQ7693007DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 6-10C 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 30-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name BQ76930
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864539-BQ7693007DBTR
Ultra Librarian 3D Model Ultra Librarian BQ7693007DBTR CAD Model

Description

Introducing the BQ7693007DBTR Battery Monitor IC from Texas Instruments

The BQ7693007DBTR is a state-of-the-art battery monitor integrated circuit (IC) designed by Texas Instruments (TI) to cater to the demanding requirements of modern energy storage systems. This advanced IC is part of TI's BQ769x0 family and is specifically tailored for battery management in applications such as electric vehicles, e-bikes, energy storage systems, and uninterruptible power supplies (UPS).

Key Features and Benefits

  • Precision Monitoring: The BQ7693007DBTR offers high-accuracy voltage and current monitoring, which is crucial for ensuring the longevity and safety of lithium-ion battery packs.
  • Multiple Cell Support: This IC can manage 3 to 10 series connected cells, making it versatile for various battery configurations and capacities.
  • Integrated Protection: With built-in overvoltage, undervoltage, and overcurrent protection, the BQ7693007DBTR safeguards the battery pack from hazardous operating conditions.
  • Temperature Sensing: The device includes temperature sensors to monitor cell temperatures, providing an additional layer of protection and optimized battery performance.
  • Communication Interface: Featuring an I2C interface, it allows for easy communication with a host controller, enabling detailed battery status reporting and parameter configuration.
  • Low Power Consumption: The IC is designed for energy efficiency with a low power consumption mode, thereby reducing the drain on the battery during idle periods.

Robust and Reliable Design

The BQ7693007DBTR comes in a compact 44-TSSOP (DBT) package that is engineered for durability and reliability. Its robust design ensures consistent performance even under harsh environmental conditions, making it a trusted choice for critical applications where battery integrity is paramount.

Seamless Integration

TI provides comprehensive technical support, including datasheets, application notes, and design tools to facilitate seamless integration of the BQ7693007DBTR into your battery management system. With its advanced features and dependable performance, this IC is an ideal solution for designers looking to enhance the safety, efficiency, and longevity of their battery-powered products.

For more information and to obtain samples or place an order, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9649 $55.7192
18+ $5.7148 $102.8664
28+ $5.5362 $155.0136
38+ $5.3576 $203.5888
49+ $5.1791 $253.7759
65+ $4.6433 $301.8145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess