EN
  • EN
  • DE

BQ76PL536ATPAPTQ1

Part No BQ76PL536ATPAPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3 to 6 Series Cell Lithium-Ion Battery Monitor and Secondary Protection IC for EV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 6
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1154395-BQ76PL536ATPAPTQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ76PL536
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ76PL536ATPAPTQ1 CAD Model

Description

Introducing the BQ76PL536ATPAPTQ1 from Texas Instruments

Discover the cutting-edge BQ76PL536ATPAPTQ1, a high-precision battery monitor and balancer component designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced integrated circuit is specifically tailored for automotive and industrial applications, where monitoring and managing multi-cell battery packs is crucial for performance and safety.

The BQ76PL536ATPAPTQ1 is part of TI's expansive battery management solutions, offering robust features to ensure the longevity and reliability of lithium-ion battery packs. This device is capable of monitoring up to 6 cells in series, providing critical data such as voltage, temperature, and cell balance, which is essential for maintaining the health and efficiency of the battery system.

Key features of the BQ76PL536ATPAPTQ1 include:

  • High-Accuracy Monitoring: With a precision voltage measurement system, the device ensures accurate readings of cell voltages, vital for optimizing battery performance and preventing overcharging or deep discharge scenarios.
  • Robust Cell Balancing: The integrated cell balancing function allows for each cell to be balanced in real-time, promoting uniform charge levels across all cells and extending the battery pack's overall life.
  • Enhanced Safety Features: The device includes numerous safety mechanisms such as overvoltage, undervoltage, and overtemperature protection, safeguarding the battery pack from potentially hazardous conditions.
  • Communication Interface: A built-in isolation barrier allows for safe communication with the host controller, utilizing a reliable daisy-chain communication protocol that simplifies system design and enhances scalability.
  • Automotive-Quality Design: The BQ76PL536ATPAPTQ1 is engineered to meet the stringent requirements of the automotive industry, providing exceptional performance and durability in harsh environments.

Whether you're designing an electric vehicle's powertrain or managing a large-scale energy storage system, the BQ76PL536ATPAPTQ1 offers a dependable solution for real-time battery monitoring and maintenance. Its compact form factor and advanced functionalities make it a top choice for engineers and designers seeking to enhance the safety and efficiency of their battery-powered applications.

Choose Texas Instruments' BQ76PL536ATPAPTQ1 for a superior battery management experience that you can trust to deliver consistent, high-quality results.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2126 $62.2126
2+ $51.0463 $102.0926
4+ $49.4511 $197.8044
5+ $47.8559 $239.2795
6+ $46.2607 $277.5642
8+ $41.4751 $331.8008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess