EN
  • EN
  • DE

BQ771807DPJT

Part No BQ771807DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OV PROT LI-ION 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (3x4)
Win Source Part Number 1024196-BQ771807DPJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ771807DPJT CAD Model

Description

Introducing the BQ771807DPJT Battery Protection IC by Texas Instruments

The BQ771807DPJT from Texas Instruments is a cutting-edge battery protection integrated circuit (IC) designed for lithium-ion and lithium-polymer battery packs. This advanced IC ensures the safe operation of battery cells by providing essential protection features that guard against overcharge, overdischarge, and overcurrent conditions, which are critical for maintaining battery health and safety.

Key Features of BQ771807DPJT

  • Voltage Protection: The BQ771807DPJT offers precise overvoltage and undervoltage protection, ensuring that each cell within a battery pack remains within its safe operating limits. This feature is vital for preventing damage to the cells that can result from charging or discharging beyond their recommended voltage range.
  • Current Protection: With an integrated overcurrent protection mechanism, this IC is capable of detecting and responding to excessive current draw, which can occur during abnormal operating conditions. This protection is crucial for preventing potential thermal events and enhancing the overall safety of the battery pack.
  • Temperature Monitoring: The device includes temperature monitoring capabilities, which work in tandem with external thermistors to prevent operation outside of the battery's safe temperature range. This ensures that the battery pack does not become too hot during high-load applications or too cold under extreme environmental conditions.
  • Low Power Consumption: The BQ771807DPJT is engineered to have a low quiescent current, minimizing the power drain on the battery when the system is in standby mode. This feature helps to extend the overall battery life and maintain efficiency.
  • Compact Form Factor: This IC comes in a small, surface-mount package, making it an ideal solution for portable electronics where space is at a premium. Its compact size does not compromise its performance or reliability.

Applications

The BQ771807DPJT is suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Laptop and notebook computers
  • Power tools and handheld devices
  • Medical devices
  • Uninterruptible power supplies (UPS)

With its robust protection features and Texas Instruments' reputation for quality, the BQ771807DPJT is an excellent choice for designers looking to enhance the safety and longevity of their battery-powered products.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $37.2795

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8551 $51.3060
125+ $0.8010 $100.1250
195+ $0.7740 $150.9300
280+ $0.7198 $201.5440
365+ $0.6928 $252.8720
455+ $0.6657 $302.8935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess