EN
  • EN
  • DE
  • IT

BQ771815DPJT

Part No BQ771815DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (3x4)
Win Source Part Number 770378-BQ771815DPJT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ7718
Introduction Date December 11, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ771815DPJT CAD Model

Description

Introducing the BQ771815DPJT Battery Protector IC

The BQ771815DPJT by Texas Instruments is a high-precision integrated circuit designed for lithium-ion and lithium-polymer battery protection. This innovative product ensures the safety and longevity of single-cell battery packs by providing essential protective functions against overcharge, over-discharge, and over-current conditions. With its compact design and robust feature set, the BQ771815DPJT is an ideal solution for portable electronic devices such as smartphones, tablets, digital cameras, and other battery-powered gadgets.

Key Features:

  • Voltage Protection: The device is equipped with precise voltage detection circuits that monitor the cell voltage to prevent overcharging and over-discharging. It ensures that the battery operates within a safe voltage range, thereby extending the battery's life.
  • Current Protection: The BQ771815DPJT features an over-current protection mechanism that safeguards the battery from high current draw situations, which can lead to overheating or potential damage.
  • Delay Times: It includes programmable delay times for over-voltage, under-voltage, and over-current conditions, allowing for customization based on specific application requirements.
  • Low Power Consumption: This IC has a low quiescent current, which minimizes power consumption when the battery is in standby mode, thereby preserving battery charge.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environmental conditions.

Applications:

The BQ771815DPJT's versatility makes it suitable for a broad range of applications, including:

  • Consumer electronics
  • Portable medical devices
  • Handheld instruments
  • Personal care products
  • Smart wearables

With its small form factor, the BQ771815DPJT can be easily integrated into compact designs without taking up significant space, allowing for more creative and flexible product designs.

In summary, the BQ771815DPJT from Texas Instruments is a sophisticated battery protection solution that delivers reliability and performance. It stands out as an essential component for any design engineer looking to enhance the safety and efficiency of their single-cell lithium-ion or lithium-polymer battery applications.

You May Also Be Interested in

Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5681 $62.7240
90+ $1.2867 $115.8030
135+ $1.2464 $168.2640
190+ $1.2062 $229.1780
245+ $1.1660 $285.6700
325+ $1.0454 $339.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess