EN
  • EN
  • DE

BQ7790505PWR

Part No BQ7790505PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ7790505
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50991-1, 296-50991-2, 296-50991-6, BQ7790505PWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913485-BQ7790505PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790505PWR CAD Model

Description

Overview of Texas Instruments Product BQ7790505PWR

The BQ7790505PWR is an advanced battery protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, integrated circuit is engineered to provide comprehensive protection for lithium-ion and lithium-polymer battery packs, ensuring safe operation and extending the life of the batteries it services.

Key Features

  • Voltage Protection: The BQ7790505PWR offers a range of voltage protection features, including overvoltage, undervoltage, and overcurrent protection for each cell in a battery pack. This ensures that each cell operates within its safe voltage range, preventing damage and potential hazards.
  • Multiple Cell Support: This device is capable of monitoring up to 5 series-connected cells, making it versatile for various battery configurations and capacities.
  • Low Power Consumption: With an emphasis on energy efficiency, the BQ7790505PWR is designed to consume minimal power, which is crucial for battery-operated devices to maximize operational time between charges.
  • Temperature Monitoring: Temperature protection is included to prevent overheating, which can be detrimental to battery health and user safety.
  • Robust Communication: The device includes a serial interface for communication with a host controller, providing real-time data on battery status and facilitating intelligent battery management.

Applications

The BQ7790505PWR is suitable for a wide range of applications where battery safety and longevity are paramount. It is commonly used in:

  • Portable consumer electronics
  • Power tools
  • E-bikes and electric scooters
  • Energy storage systems
  • Backup power supplies

Package and Availability

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications. The BQ7790505PWR is available through Texas Instruments and authorized distributors, making it accessible for both large-scale production and prototyping needs.

In conclusion, the BQ7790505PWR from Texas Instruments is a sophisticated battery protection solution that combines multiple safety features with low power consumption and versatile application support. Its robust design ensures that battery-powered devices operate reliably and safely, contributing to the overall quality and performance of the end product.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3631 $51.9882
52+ $1.9389 $100.8228
80+ $1.8783 $150.2640
111+ $1.8178 $201.7758
143+ $1.7572 $251.2796
191+ $1.5754 $300.9014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,285 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess