EN
  • EN
  • DE

BUF06703PW

Part No BUF06703PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 16TSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 800 kHz
Slew Rate 1V/µs
Current - Supply 1.7 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 16V
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number BUF06703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-BUF06703PW-TI,TEXTISBUF06703PW
Standard Package 90
Win Source Part Number 1319873-BUF06703PW
Ultra Librarian 3D Model Ultra Librarian BUF06703PW CAD Model

Description

The BUF06703PW is a high-performance buffer amplifier designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. The device is engineered to deliver precision, low noise, and high output current drive, making it an ideal choice for a wide array of applications, including data acquisition systems, medical equipment, and professional audio equipment.

Key Features

  • High Output Drive: The BUF06703PW offers an impressive output current drive capability, ensuring stable performance even with heavy load conditions.
  • Low Distortion: With its low harmonic distortion, the buffer amplifier provides clean and accurate signal amplification, which is crucial for high-fidelity audio applications and precise measurement equipment.
  • Low Noise: The device boasts a low noise floor, minimizing the impact of unwanted signals and enhancing the overall signal integrity.
  • Wide Bandwidth: Featuring a wide bandwidth, the BUF06703PW can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Supply Voltage Range: This buffer amplifier operates over a wide supply voltage range, allowing it to be used in multiple system configurations without compromising performance.

Applications

The BUF06703PW is suitable for a diverse set of applications, including:

  • Professional Audio Equipment
  • Data Acquisition Systems
  • Test and Measurement Instruments
  • Medical Imaging Devices
  • Analog-to-Digital Converters (ADCs)

Product Specifications

The BUF06703PW buffer amplifier comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications. The product is designed for easy integration into existing circuits and offers robust performance with a focus on maintaining signal fidelity.

Conclusion

The BUF06703PW from Texas Instruments stands out as a reliable and high-quality buffer amplifier. It is designed to meet the stringent requirements of modern electronic systems, delivering exceptional performance with its high output drive, low distortion, and low noise characteristics. Whether for professional audio, medical imaging, or precision data acquisition, the BUF06703PW is a top-tier choice for engineers and designers seeking to enhance their applications.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0668 $53.3400
115+ $0.8753 $100.6595
180+ $0.8480 $152.6400
245+ $0.8206 $201.0470
320+ $0.7933 $253.8560
425+ $0.7112 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,837 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess