The C3225X7R2A225K is a robust ceramic capacitor from Texas Instruments, renowned for its stability and reliability. This component is part of the C series that is designed to offer high performance in a wide range of applications. With its X7R dielectric material, the C3225X7R2A225K provides excellent temperature stability and capacitance retention across a broad temperature range of -55°C to +125°C.
Key Features
- Capacitance: The capacitor has a capacitance value of 2.2µF, which is suitable for various filtering, decoupling, and energy storage applications.
- Rated Voltage: It operates at a rated voltage of 100V, making it ideal for high-voltage circuits and power supply applications.
- Size: The capacitor comes in a 1210 package, which is a standard size for surface-mount technology, allowing for ease of integration into PCB designs.
- Temperature Coefficient: The X7R dielectric material ensures a stable capacitance over the temperature range, with a ±15% change in capacitance being permissible.
- Quality and Reliability: Texas Instruments is known for its commitment to quality, and the C3225X7R2A225K is no exception. It is designed to meet or exceed industry standards for performance and reliability.
Applications
The versatility of the C3225X7R2A225K capacitor makes it suitable for a wide array of applications. These include, but are not limited to, telecommunications, automotive systems, industrial electronics, and medical devices. Its ability to maintain capacitance stability under varying environmental conditions makes it particularly useful in applications that require a high degree of precision and reliability.
Environmental Compliance
In line with Texas Instruments' dedication to environmental responsibility, the C3225X7R2A225K is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This ensures that the product is not only safe for use but also minimizes its environmental footprint.