EN
  • EN
  • DE

CAHCT1G125QDCKRNS

Part No CAHCT1G125QDCKRNS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description PROTOTYPE / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1106690-CAHCT1G125QDCKRNS
Ultra Librarian 3D Model Ultra Librarian CAHCT1G125QDCKRNS CAD Model

Description

The CAHCT1G125QDCKRNS is a high-performance, single-bit, non-inverting bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments. This advanced integrated circuit (IC) is part of Texas Instruments' HC(T) logic family, known for its robustness and reliability in various electronic applications.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2V to 6V, making it versatile for use in multiple systems with varying power levels.
  • Low Power Consumption: It is designed for low power operation, which helps in extending battery life in portable applications and reducing power consumption in fixed power supply designs.
  • High Output Drive: Despite its low power design, the CAHCT1G125QDCKRNS can drive high current loads, offering a robust output drive capability.
  • 3-State Outputs: The 3-state outputs enable the device to be used in bus-oriented systems. When the output enable (OE) input is high, the output is in a high-impedance state, which effectively disconnects the output from the bus.
  • Fast Propagation Delay: The IC boasts a fast propagation delay, ensuring quick response times and efficient data transfer rates, which is essential for high-speed digital applications.

Applications

The CAHCT1G125QDCKRNS is suitable for a wide array of applications, including:

  • Bus Buffering
  • Memory Address Driving
  • Input/Output Port Expansion
  • Signal Gating
  • Logic Level Shifting

Package and Quality

The device comes in a small outline, space-saving 5-pin SC-70 (SOT-353) package, which is ideal for compact PCB layouts. Texas Instruments is committed to delivering high-quality products, and the CAHCT1G125QDCKRNS is no exception. It is designed to meet the stringent requirements of the industrial market and is capable of operating in a wide temperature range, ensuring reliability in harsh environments.

With its combination of features, the CAHCT1G125QDCKRNS from Texas Instruments is an excellent choice for designers looking for a high-quality buffer gate that can meet the demands of modern electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,052 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess