EN
  • EN
  • DE

CC1101RTK

Part No CC1101RTK
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 20VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation 2FSK, 4FSK, ASK, GFSK, MSK, OOK
Frequency 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Max) 600kbps
Power - Output 12dBm
Sensitivity -116dBm
Serial Interfaces SPI
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 14.3mA ~ 17.1mA
Current - Transmitting 12.3mA ~ 34.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number CC1101
Standard Package 92 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576708-CC1101RTK
Ultra Librarian 3D Model Ultra Librarian CC1101RTK CAD Model

Description

The CC1101RTK is a low-power sub-1 GHz RF transceiver designed by Texas Instruments (TI). It is a highly integrated solution, providing reliable wireless communication for a wide range of applications within the Industrial, Scientific, and Medical (ISM) bands. This transceiver is perfect for systems where very low power consumption is required, such as wireless sensor networks, home automation, and smart metering.

Key Features

  • Frequency Range: The CC1101RTK operates in the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, making it suitable for a variety of geographic regions and regulatory standards.
  • Modulation Formats: It supports multiple modulation formats including 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK, providing flexibility to meet different application requirements.
  • High Sensitivity: With a sensitivity of up to -116 dBm, the transceiver ensures robust data communication even in harsh RF environments.
  • Low Current Consumption: The device boasts a low current consumption of 15.6 mA in transmit mode at +12 dBm and 16.2 mA in receive mode, which is ideal for battery-operated systems.
  • Programmable Data Rate: The data rate is programmable from 0.6 to 600 kbps, allowing designers to optimize the transceiver for power consumption, range, and data throughput.
  • Flexible Packet Handling: An integrated packet handler supports both fixed and variable packet lengths, including packet handling features such as CRC, addressing, and automatic retransmission on packet error.

Applications

The versatility of the CC1101RTK transceiver makes it suitable for a diverse array of applications. It is commonly used in home and building automation, wireless alarms and security systems, industrial monitoring and control, and smart metering solutions. Additionally, its low-power capabilities make it an excellent choice for battery-powered applications and energy-harvesting systems.

Design Support

Texas Instruments provides comprehensive design support for the CC1101RTK, including development tools, reference designs, and technical documentation to facilitate rapid design-in and product development. Engineers and designers can take advantage of TI's extensive online resources and community forums for guidance and support throughout their design process.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3070 $50.7540
47+ $2.1610 $101.5670
72+ $2.0880 $150.3360
103+ $1.9420 $200.0260
134+ $1.8690 $250.4460
168+ $1.7960 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,594 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess