EN
  • EN
  • DE

CC1120EMK-420-470

Part No CC1120EMK-420-470
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL MOD CC1120 420-470MHZ / CC1120 series Transceiver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Type Transceiver
Frequency 420MHz ~ 470MHz
For Use With/Related Products CC1120
Supplied Contents Board(s), Accessories
Base Product Number CC1120
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN 5A991B
HTSUS 8517.62.0090
Other Names 296-30209,CC1120EMK420470,CC1120EMK-420-470-ND
Standard Package 1
Win Source Part Number 1032841-CC1120EMK-420-470
Ultra Librarian 3D Model Ultra Librarian CC1120EMK-420-470 CAD Model

Description

The CC1120EMK-420-470 is a high-performance RF transceiver evaluation module kit designed by Texas Instruments for use in the 420-470 MHz frequency band. This kit is specifically tailored for designers and developers who are looking to evaluate and implement a robust wireless communication system in their applications.

Key Features:

  • High Sensitivity: The CC1120 transceiver provides industry-leading sensitivity, which ensures reliable communication even in the most demanding environments.
  • Low Power Consumption: Designed for battery-operated systems, the CC1120EMK-420-470 offers an excellent balance between performance and power efficiency, making it ideal for power-sensitive applications.
  • Frequency Band: Optimized for the 420-470 MHz band, this kit is suitable for a range of applications, including industrial, scientific, and medical (ISM) applications.
  • Modulation Techniques: The transceiver supports advanced modulation formats such as 2-FSK, 4-FSK, GFSK, and MSK, as well as OOK and flexible ASK shaping.
  • Range and Robustness: With its exceptional link budget, the CC1120EMK-420-470 provides long-range communication capabilities and robustness against interference.

Applications:

The CC1120EMK-420-470 is versatile and can be used in a variety of applications, including:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Grid and Automatic Meter Reading
  • Industrial Monitoring and Control
  • Wireless Alarm and Security Systems

Kit Contents:

The evaluation module kit includes:

  • Two CC1120 evaluation modules for the 420-470 MHz frequency band
  • Antennas appropriate for the targeted frequency range
  • Documentation and supporting software to enable easy integration and evaluation

With the CC1120EMK-420-470, Texas Instruments provides developers with a comprehensive platform to assess the CC1120 transceiver's features and performance, accelerating the development cycle and reducing time to market for wireless products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess