EN
  • EN
  • DE

CC1310F32RHBT

Part No CC1310F32RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN / SimpleLink Ultralow Power Sub-1-GHz Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM
Frequency 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz
Data Rate (Maximum) 50kbps
Power - Output 10dBm
Sensitivity -124dBm
Memory Size 32kB Flash, 16kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 15
Supply Voltage (V) 1.8V ~ 3.8V
Current - Receiving 5.4mA
Current - Transmitting 13.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808035-CC1310F32RHBT
Ultra Librarian 3D Model Ultra Librarian CC1310F32RHBT CAD Model

Description

Introducing the CC1310F32RHBT from Texas Instruments

The CC1310F32RHBT is a cutting-edge wireless microcontroller (MCU) from Texas Instruments (TI), designed for low-power applications within the Internet of Things (IoT). This powerful MCU is part of TI's SimpleLink™ ultra-low-power platform, which is renowned for its ability to support long battery life in wireless applications. The CC1310F32RHBT is particularly well-suited for operation in the Sub-1 GHz frequency bands, offering a perfect blend of energy efficiency and robust RF performance.

At the core of the CC1310F32RHBT is an ARM® Cortex®-M3 processor that runs at up to 48 MHz, providing ample computational power for demanding applications while maintaining low energy consumption. The device is equipped with 32KB of RAM and 128KB of in-system programmable flash memory, offering sufficient space for complex programs and data storage.

The RF capabilities of the CC1310F32RHBT are exceptional, with support for a wide range of modulation formats, including 2-FSK, 4-FSK, MSK, and OOK. The device's RF performance is optimized for network flexibility and reliability, ensuring stable communication in various environments and applications, such as wireless sensor networks, home automation, and industrial monitoring systems.

One of the standout features of the CC1310F32RHBT is its ultra-low power consumption, which is achieved through TI's innovative power management. The device supports multiple power modes, allowing for a balance between performance and power usage. This capability ensures that battery-powered applications can run for years without the need for battery replacement, significantly reducing maintenance costs and improving user experience.

In terms of connectivity, the CC1310F32RHBT includes a rich set of peripherals, such as a serial communication interface, ADCs, timers, and more, allowing for flexible integration with sensors and other components. The MCU also features robust security protocols, including AES-128 encryption, to protect the integrity and confidentiality of data transmitted wirelessly.

Overall, the CC1310F32RHBT from Texas Instruments is an ideal choice for developers looking to create innovative, energy-efficient wireless solutions for the IoT era. With its strong feature set and robust design, this MCU is set to power the next generation of smart, connected devices.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1792 $50.2544
17+ $5.8907 $100.1419
27+ $5.7066 $154.0782
37+ $5.5225 $204.3325
47+ $5.3384 $250.9048
63+ $4.7862 $301.5306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,937 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess