EN
  • EN
  • DE

CC1310F64RSMR

Part No CC1310F64RSMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation DSSS, GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Max) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 64kB Flash, 16kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 10
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA ~ 22.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number CC1310
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 847737-CC1310F64RSMR
Ultra Librarian 3D Model Ultra Librarian CC1310F64RSMR CAD Model

Description

The CC1310F64RSMR is a cutting-edge wireless microcontroller from Texas Instruments, designed to deliver robust and reliable wireless connectivity for a wide range of applications. This powerful device integrates a high-performance RF transceiver with an industry-leading ARM Cortex-M3 processor, providing a versatile solution for your wireless design needs.

Key Features

  • Ultra-Low Power Consumption: The CC1310F64RSMR is optimized for low-power operation, making it ideal for battery-powered applications where energy efficiency is paramount. It features a variety of power modes to extend battery life.
  • Sub-1 GHz RF Performance: Operating in the sub-1 GHz bands, this microcontroller offers excellent range and penetration through obstacles, ensuring reliable communication in challenging environments.
  • Integrated ARM Cortex-M3: At the heart of the CC1310F64RSMR lies an ARM Cortex-M3 processor, which provides a balance between power efficiency and processing capability, suitable for a wide array of IoT applications.
  • Generous Memory Allocation: With 64KB of RAM and 128KB of on-chip flash memory, this device can handle complex wireless applications and store substantial amounts of data.
  • Advanced Security Features: The product includes several security features such as AES-128 encryption, which helps to protect your wireless communications from unauthorized access and ensures data integrity.

Applications

The versatility of the CC1310F64RSMR makes it suitable for a variety of applications, including but not limited to:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Grid Infrastructure
  • Industrial Monitoring and Control
  • Internet of Things (IoT) Devices

Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software support, which includes the TI-RTOS, Code Composer Studio IDE, and extensive documentation and community support. This ensures a smooth development process from prototype to production.

With its combination of power efficiency, robust RF performance, and extensive development support, the CC1310F64RSMR from Texas Instruments stands out as a premier choice for your next wireless application.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7535 $51.7815
22+ $4.7208 $103.8576
33+ $4.5733 $150.9189
46+ $4.4257 $203.5822
59+ $4.2782 $252.4138
79+ $3.8356 $303.0124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess