EN
  • EN
  • DE

CC1350F128RSMR

Part No CC1350F128RSMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 32-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series SimpleLink™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name CC1350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-48897-6, CC1350F128RSMR-ND, 296-48897-1, 296-48897-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914973-CC1350F128RSMR
Ultra Librarian 3D Model Ultra Librarian CC1350F128RSMR CAD Model

Description

The Texas Instruments CC1350F128RSMR is a state-of-the-art wireless microcontroller (MCU) that combines a flexible, very low-power 2.4 GHz RF transceiver with a powerful 48-MHz ARM Cortex-M3 processor in a compact surface-mount package. This innovative product is designed to cater to a wide range of applications, particularly those requiring ultra-low power consumption and reliable wireless connectivity.

Key Features

  • Integrated RF Transceiver: The CC1350F128RSMR boasts a high-performance 2.4 GHz RF transceiver that supports multiple physical layers and standards, including Bluetooth Low Energy (BLE) and proprietary Sub-1 GHz, making it highly versatile for various wireless applications.
  • Power-Efficient ARM Cortex-M3: At the core of the CC1350F128RSMR is an ARM Cortex-M3 processor that delivers robust performance at a clock speed of up to 48 MHz. It enables efficient handling of complex tasks while maintaining low power consumption.
  • Large Memory Capacity: The device is equipped with 128 KB of in-system programmable flash and 20 KB of ultra-low leakage SRAM, providing ample space for code and data storage.
  • Advanced Power Management: The MCU features a wide array of power-saving modes, including a shutdown mode that significantly reduces power consumption when the device is not in active use.
  • Diverse Peripherals: It includes rich peripheral options such as UART, I2C, SPI, I2S, and a 12-bit ADC, offering excellent flexibility for interfacing with external components and sensors.
  • Robust Security: The CC1350F128RSMR incorporates dedicated hardware for AES-128 encryption and decryption, ensuring secure data communication for sensitive applications.

Applications

The CC1350F128RSMR is particularly well-suited for applications where long battery life and wireless connectivity are critical. These include smart grid and metering, wireless sensor networks, home and building automation, as well as Internet of Things (IoT) devices.

Package and Quality

This MCU is available in a compact 7x7 mm QFN package, making it ideal for space-constrained applications. Texas Instruments maintains high-quality standards, ensuring the CC1350F128RSMR meets rigorous reliability and performance criteria for industrial and consumer markets.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5125 $55.1250
23+ $4.5231 $104.0313
35+ $4.3818 $153.3630
48+ $4.2404 $203.5392
61+ $4.0991 $250.0451
82+ $3.6750 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,324 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess