EN
  • EN
  • DE

CC2530F32RHAR

Part No CC2530F32RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 4.5dBm
Sensitivity -97dBm
Memory Size 32kB Flash, 8kB RAM
Serial Interfaces SPI, USART
GPIO 21
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 20.5mA to 24.3mA
Current - Transmitting 28.7mA to 33.5mA
Temperature Range - Operating -40°C to 125°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 202306-CC2530F32RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC2530F32RHAR CAD Model

Description

CC2530F32RHAR - Description

The CC2530F32RHAR is an efficient wireless microcontroller, part of the CC2530 series, with an embedded 8051 microcontroller core and 32 KB of flash memory. It serves as a reliable choice for Zigbee and IEEE 802.15.4-based wireless applications, ensuring seamless communication and connectivity.

Features and Benefits

  • 32 KB flash memory enabling versatile applications.
  • Optimized power consumption, ideal for battery-operated devices.
  • RF interface with excellent radio performance for reliable networking.
  • Debug support and wide development tools availability.
  • User-friendly design with simple wireless setup.

Applications and Projects

  • Smart grids and energy management systems.
  • Wireless alarm and security networks.
  • Handheld devices and remote controllers.
  • IoT applications requiring low power connectivity.
  • Asset tracking and location devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess