EN
  • EN
  • DE

SL2S5402FUD,003

Part No SL2S5402FUD,003
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE  /  RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Voltage - Supply 1.5V ~ 1.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number SL2S5402
Other Names 935291431003
Standard Package 80,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235565-SL2S5402FUD,003
Ultra Librarian 3D Model Ultra Librarian SL2S5402FUD,003 CAD Model

Description

Introducing the SL2S5402FUD,003 RFID Transponder IC

The SL2S5402FUD,003 from NXP Semiconductors is a high-performance RFID transponder integrated circuit designed for a wide range of applications in asset tracking, identification, and authentication. This advanced RFID chip is part of NXP's SL2S series and is well-suited for use in harsh industrial environments, offering robust performance and reliability.

Key Features

  • High Frequency (HF) Interface: Operating at 13.56 MHz, the SL2S5402FUD,003 is compatible with ISO/IEC 15693 and ISO/IEC 18000-3 Mode 1 standards, ensuring interoperability with a wide range of HF RFID systems.
  • Large User Memory: Equipped with an ample user memory space, this IC allows for the storage of significant data directly on the tag, making it ideal for applications requiring detailed item information or history.
  • Long Read Range: The SL2S5402FUD,003 is designed to provide an extended read range, which is beneficial for applications where tags need to be scanned from a distance or in challenging conditions.
  • Durability: Built to withstand tough industrial settings, the IC features a robust design that can resist exposure to extreme temperatures, moisture, and mechanical stress.
  • Security Features: With its built-in security mechanisms, the SL2S5402FUD,003 ensures data integrity and protection against unauthorized access, making it suitable for sensitive applications.

Applications

The versatility of the SL2S5402FUD,003 makes it an excellent choice for a variety of RFID applications, including:

  • Supply Chain Management
  • Asset Tracking and Logistics
  • Library and Media Management
  • Pharmaceutical and Healthcare
  • Anti-counterfeiting Solutions

Why Choose the SL2S5402FUD,003?

With its combination of high-frequency operation, ample memory, long read range, and robust security features, the SL2S5402FUD,003 from NXP is an ideal choice for businesses and organizations looking to leverage the power of RFID technology. Whether it's for inventory management, product authentication, or customer engagement, this IC provides a reliable and efficient solution for smart RFID tagging and identification needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
STMicroelectronics
Need more? Email Us
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess