EN
  • EN
  • DE

CC2538NF53RTQR

Part No CC2538NF53RTQR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56VFQFN / Powerful Wireless Microcontroller System-On-Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 512kB Flash, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 20mA ~ 24mA
Current - Transmitting 24mA ~ 34mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814286-CC2538NF53RTQR
Ultra Librarian 3D Model Ultra Librarian CC2538NF53RTQR CAD Model

Description

Texas Instruments CC2538NF53RTQR Microcontroller

The CC2538NF53RTQR is a powerful wireless microcontroller from the renowned manufacturer Texas Instruments, designed to cater to a wide range of applications, particularly in the field of smart energy and home automation. This device is part of the CC2530 family of products that are known for their robust performance and reliable connectivity options.

At the heart of the CC2538NF53RTQR is an efficient 32-bit ARM Cortex-M3 processor that runs at speeds of up to 32 MHz, providing ample computational power for complex tasks. It is equipped with a substantial 512KB of in-system programmable flash and 32KB of RAM, ensuring that it can handle large applications and data-intensive operations with ease.

This microcontroller stands out for its integrated IEEE 802.15.4 radio support, which enables it to communicate seamlessly with other devices within a ZigBee network or other similar RF ecosystems. The radio has excellent range and sensitivity, and the device supports multiple network topologies, including point-to-point, star, and mesh networks, making it incredibly versatile for various wireless applications.

Security is a priority for any connected device, and the CC2538NF53RTQR comes with robust security features. It includes hardware AES-128 encryption and decryption, which ensures that data transmitted across networks is protected against unauthorized access. Additionally, it supports secure boot and software tamper detection, providing further layers of security for the integrity of the device and the data it handles.

The microcontroller also offers a range of peripherals such as UARTs, SPI, I2C, and ADCs, allowing for easy interfacing with sensors, actuators, and other electronic components. The rich set of I/O options ensures that developers have the flexibility to create complex and feature-rich products.

The CC2538NF53RTQR is available in a compact QFN-48 package, which makes it suitable for space-constrained applications while still providing the necessary pins for connectivity. Whether you are developing smart meters, home automation systems, or other wireless networking devices, the CC2538NF53RTQR from Texas Instruments is a reliable choice that offers a perfect blend of performance, security, and flexibility.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2711 $57.0844
9+ $11.7096 $105.3864
14+ $11.3437 $158.8118
19+ $10.9778 $208.5782
24+ $10.6119 $254.6856
32+ $9.5141 $304.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess