EN
  • EN
  • DE

FAN7688SJX

Part No FAN7688SJX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CNTRLR PC PS OUTPUT 16SOP / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 0V ~ 18V
Current - Supply 80 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOP
Base Product Number FAN7688
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848584-FAN7688SJX
Ultra Librarian 3D Model Ultra Librarian FAN7688SJX CAD Model

Description

Introducing the FAN7688SJX from ON Semiconductor

The FAN7688SJX is a cutting-edge solution from ON Semiconductor, designed to cater to the demanding needs of power management and conversion systems. This innovative product is a critical component for designers looking to enhance efficiency, reliability, and performance in their applications.

Key Features

  • Advanced Critical Conduction Mode (CrM) PFC Controller: The FAN7688SJX incorporates a sophisticated CrM PFC controller that enables power supplies to achieve near-unity power factor, reducing total harmonic distortion and improving overall energy efficiency.
  • Brownout Protection: This device includes a robust brownout protection feature that safeguards the system against voltage dips, ensuring stable operation under fluctuating power conditions.
  • Integrated Startup Regulator: An onboard startup regulator eliminates the need for external components, simplifying design and reducing bill of materials costs.
  • Low Shutdown Current: The low shutdown current of the FAN7688SJX minimizes standby power consumption, making it ideal for energy-sensitive applications.

Applications

The versatility of the FAN7688SJX allows it to be used across a wide range of applications, including:

  • AC-DC Power Supplies
  • LED Lighting Systems
  • Televisions and Monitors
  • Adapters for Mobile Devices
  • Industrial Power Systems

Technical Specifications

The FAN7688SJX is offered in an 8-pin SOP package, providing a compact footprint for space-constrained applications. It operates over a wide VCC range and is designed to handle high power levels, making it suitable for a variety of power supply designs.

Environmentally Conscious

ON Semiconductor is committed to environmental sustainability. The FAN7688SJX reflects this commitment, as it is designed to meet various international energy efficiency standards, helping manufacturers create products that are both powerful and eco-friendly.

In summary, the FAN7688SJX from ON Semiconductor is a high-performance PFC controller that offers designers a blend of efficiency, protection, and ease of use. Its integration into your power management system will not only streamline your design process but also deliver a reliable and energy-efficient solution to end-users.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5696 $54.9360
80+ $1.2879 $103.0320
125+ $1.2476 $155.9500
170+ $1.2074 $205.2580
215+ $1.1671 $250.9265
290+ $1.0464 $303.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,404 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess