EN
  • EN
  • DE

CC2564CRVMR

Part No CC2564CRVMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 76VFQFN / CC2564C Dual-Mode Bluetooth Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Power - Output 10dBm
Sensitivity -96dBm
Serial Interfaces UART
Supply Voltage (V) 1.7V ~ 4.8V
Current - Transmitting 112.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 76-VFQFN Dual Rows, Exposed Pad
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810571-CC2564CRVMR
Ultra Librarian 3D Model Ultra Librarian CC2564CRVMR CAD Model

Description

Introducing the Texas Instruments CC2564CRVMR

The Texas Instruments CC2564CRVMR is a highly integrated Bluetooth controller that offers a perfect solution for designers looking to implement Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE) functionalities into their products. This dual-mode Bluetooth device is designed to provide a robust wireless communication platform, ensuring seamless connectivity for a variety of applications including industrial, automotive, health and wellness, as well as consumer electronics.

At the heart of the CC2564CRVMR lies a powerful ARM Cortex-M3 processor, which handles complex Bluetooth protocols and provides a flexible interface for system integration. The module supports the latest Bluetooth 4.2 standards, offering enhanced data rates, improved security features, and low power consumption to meet the demands of today's wireless communication needs.

Key features of the CC2564CRVMR include:

  • Enhanced Data Rate (EDR): Supports 2 Mbps and 3 Mbps for faster data transfer, making it ideal for applications requiring high throughput.
  • Low Energy: BLE support ensures energy-efficient operation, extending battery life in portable and wearable devices.
  • Advanced Audio Distribution Profile (A2DP): Supports high-quality audio streaming, perfect for wireless headsets and speakers.
  • Robust Security: Incorporates Secure Simple Pairing and LE secure connections, providing robust security measures to protect against unauthorized access.
  • Multiple Profiles Support: Offers support for a wide range of Bluetooth profiles, enabling versatility in application development.
  • Compact Design: The small form factor of the module allows for easy integration into space-constrained designs.

The CC2564CRVMR comes in a compact QFN package and is equipped with an integrated balun to reduce external component count, thus simplifying design and reducing time to market for developers. With its industrial temperature range, this module is designed to operate reliably in a variety of environments.

For developers looking to create products with cutting-edge wireless capabilities, the Texas Instruments CC2564CRVMR provides a comprehensive and reliable solution that combines performance with power efficiency.

You May Also Be Interested in

Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2689 $51.2268
29+ $3.5027 $101.5783
45+ $3.3932 $152.6940
61+ $3.2838 $200.3118
79+ $3.1743 $250.7697
106+ $2.8459 $301.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess