EN
  • EN
  • DE

CC2640R2FYFVR

Part No CC2640R2FYFVR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE 5.1 34DSBGA / IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 34-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 14
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA
Current - Transmitting 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 34-UFBGA, DSBGA
Supplier Device Package 34-DSBGA (2.71x2.71)
Base Product Number CC2640
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1336788-CC2640R2FYFVR
Ultra Librarian 3D Model Ultra Librarian CC2640R2FYFVR CAD Model

Description

Introducing the Texas Instruments CC2640R2FYFVR

The Texas Instruments CC2640R2FYFVR is a state-of-the-art wireless microcontroller (MCU) that is part of TI's SimpleLink™ family, designed to deliver maximum flexibility to developers looking to create Bluetooth Low Energy (BLE) solutions. This powerful MCU is optimized for low-power wireless communication and sensor integration, making it an ideal choice for a wide range of applications in the Internet of Things (IoT), including wearables, home automation, and industrial monitoring systems.

Key Features of CC2640R2FYFVR

  • Advanced Wireless Connectivity: Equipped with a high-performance 2.4 GHz RF transceiver, the CC2640R2FYFVR supports Bluetooth 5.0, providing enhanced data rates, longer range, and improved coexistence with other wireless technologies.
  • Power Efficiency: Designed with a focus on power conservation, this MCU features multiple power modes, including a sensor controller that can run autonomously from the rest of the system to enable ultra-low power sensor reading and data processing.
  • Robust Security Features: With its dedicated hardware for encryption and decryption, the CC2640R2FYFVR ensures secure connections and data transfers, which is critical for maintaining the integrity and privacy of wireless communication.
  • Flexible Memory Configuration: The device boasts 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and an additional 8KB of SRAM for cache, which can be used for code or data.
  • Integrated Peripherals: A rich set of peripherals including a programmable UART, I2C, SPI, and more, allows for easy expansion and customization of the system according to specific application requirements.

Applications

The CC2640R2FYFVR is particularly well-suited for applications where long battery life, compact form factor, and reliable wireless communication are paramount. Its integration capabilities make it perfect for:

  • Health and fitness wearables
  • Smart home devices and automation
  • Asset tracking and monitoring systems
  • Industrial and building automation

Developers can also take advantage of Texas Instruments' extensive support and development tools, including the SimpleLink CC2640R2 SDK and Sensor Controller Studio, to streamline the design process and bring their innovative wireless products to market faster.

Overall, the Texas Instruments CC2640R2FYFVR MCU is a compelling solution for anyone looking to harness the power of Bluetooth Low Energy technology in their next IoT project.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2524 $52.5240
24+ $4.3096 $103.4304
36+ $4.1750 $150.3000
50+ $4.0403 $202.0150
65+ $3.9056 $253.8640
86+ $3.5016 $301.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess