EN
  • EN
  • DE

CC3235MODASM2MONR

Part No CC3235MODASM2MONR
Manufacturer Texas Instruments
Catalog RF Receivers
Description XCC3235SF WI-FI ANT MODULE LARGE  /  WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Data Rate 54Mbps
Power - Output 16.3dBm
Sensitivity -94.5dBm
Serial Interfaces ADC, GPIO, I²C, I²C, JTAG, PWM, SPI, UART
Antenna Type Integrated, Trace
Utilized IC / Part CC3235S
Memory Size 256kB RAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 53mA ~ 67mA
Current - Transmitting 154mA ~ 318mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 63-SMD Module
Base Product Number CC3235
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-CC3235MODASM2MONRTR,296-CC3235MODASM2MONRDKR,296-CC3235MODASM2MONRCT
Standard Package 700
Win Source Part Number 997363-CC3235MODASM2MONR
Ultra Librarian 3D Model Ultra Librarian CC3235MODASM2MONR CAD Model

Description

Introducing the Texas Instruments CC3235MODASM2MONR

The Texas Instruments CC3235MODASM2MONR is a cutting-edge wireless module that provides a robust and secure Wi-Fi solution for a variety of applications. This product is part of the SimpleLink™ microcontroller (MCU) platform, which is designed for developers to easily add wireless connectivity to their products with minimal effort.

Key Features

  • Dual-Band Wi-Fi: The CC3235MODASM2MONR supports both 2.4 GHz and 5 GHz Wi-Fi frequencies, providing flexibility for deployment in different wireless environments and ensuring compatibility with a wide range of network configurations.
  • Integrated Security Features: With built-in security protocols, including WPA2 personal and enterprise security, this module ensures the protection of data communications against unauthorized access.
  • Low-Power Operation: Designed for battery-operated applications, the module features power-saving modes that extend the life of your device, making it ideal for IoT applications where power efficiency is critical.
  • Onboard Memory: It comes with integrated memory, which includes 1MB of execute-in-place (XIP) flash and 256KB of RAM, allowing for smooth operation and storage of critical application code.
  • IoT Networking Support: The module supports a range of Internet protocols necessary for IoT development, including TCP, UDP, DHCP, DNS, and SSL/TLS for secure communications.
  • Easy Integration: The CC3235MODASM2MONR is provided in a certified module format with an easy-to-solder edge connector, which simplifies the design process and accelerates time-to-market for product developers.

Applications

The versatility of the CC3235MODASM2MONR makes it suitable for a wide range of applications, including:

  • Smart Home Devices
  • Home Automation Systems
  • Wireless Sensors and Monitoring
  • Industrial Control
  • Healthcare Equipment

Developers can also take advantage of Texas Instruments' comprehensive software development kits (SDKs) and tools to further ease the process of integrating this module into their projects.

In summary, the Texas Instruments CC3235MODASM2MONR offers a powerful, secure, and easy-to-integrate Wi-Fi solution that is well-suited for a multitude of IoT applications. Its advanced features and dual-band support make it a compelling choice for developers looking to add wireless connectivity to their products.

You May Also Be Interested in

Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5693 $70.7079
6+ $19.3389 $116.0334
9+ $18.7346 $168.6114
12+ $18.1302 $217.5624
15+ $17.5259 $262.8885
20+ $15.7129 $314.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess