EN
  • EN
  • DE

CD14538BPWRG4

Part No CD14538BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description CMOS Dual Precision Monostable Multivibrator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 100ns
Current - Output High, Low 6.8mA, 6.8mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1159485-CD14538BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD14538
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD14538BPWRG4 CAD Model

Description

Product Overview: CD14538BPWRG4 from Texas Instruments

The CD14538BPWRG4 is a high-performance CMOS Dual Precision Retriggerable/Resettable Monostable Multivibrator manufactured by Texas Instruments. This integrated circuit is designed to provide highly stable and accurate timing for a wide range of electronic applications. With its dual monostable multivibrator configuration, it offers flexibility for various timing arrangements required in industrial, automotive, and consumer electronics.

Key Features

  • Dual Monostable Multivibrators: The CD14538BPWRG4 contains two independent monostable multivibrators, allowing for versatile timing configurations.
  • Wide Voltage Range: The device operates over a voltage range of 3V to 15V, making it suitable for battery-powered and automotive applications.
  • High Output Current: Capable of sourcing or sinking up to 100mA, the device can directly drive loads or interface with other logic families.
  • Retriggerable/Resettable Function: Inputs are provided for retriggering or resetting the circuit, which enhances its application flexibility.
  • Temperature Stability: The timing elements exhibit low temperature coefficient, ensuring reliable operation over a wide temperature range.
  • Direct Replacement Capability: This device can directly replace older technologies such as 4538B while offering improved performance and reliability.

Applications

The CD14538BPWRG4 is suitable for a variety of applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Delay timers
  • Sequential timers
  • Industrial controls

Package and Quality

The CD14538BPWRG4 is available in a TSSOP-14 package, which is ideal for space-constrained applications. It is also RoHS compliant and follows Texas Instruments' commitment to quality and environmental management, ensuring that it meets the latest industry standards for safety and sustainability.

Whether you are designing a new system or upgrading an existing one, the CD14538BPWRG4 offers a reliable and efficient solution for your timing circuit needs. Its combination of features, along with Texas Instruments' renowned quality, make it an excellent choice for designers looking for a high-performance timing solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9611 $52.8605
130+ $0.7886 $102.5180
200+ $0.7640 $152.8000
275+ $0.7394 $203.3350
350+ $0.7147 $250.1450
470+ $0.6408 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess