EN
  • EN
  • DE
  • IT

CD3268AOYZPR

Part No CD3268AOYZPR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1223+G4
Reference case BGA6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752593-CD3268AOYZPR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD3268AOYZPR CAD Model

Description

The CD3268AOYZPR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and cutting-edge technology. This particular component is designed to cater to a wide array of applications, making it a versatile choice for professionals in the electronics industry.

Key Features

  • Advanced Technology: Built with Texas Instruments' proprietary technology, the CD3268AOYZPR offers superior performance and power efficiency.
  • High Precision: The device is engineered for precision in its operations, ensuring accurate results in its designated applications.
  • Durability: Constructed with robust materials, this product is designed to withstand challenging conditions and provide a long operational lifespan.
  • Energy Efficient: Its energy-saving features make it an ideal choice for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Easy Integration: The CD3268AOYZPR is designed for seamless integration into various circuit designs, which simplifies the development process for engineers.

Applications

With its flexible design, the CD3268AOYZPR can be utilized in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Product Specifications

The CD3268AOYZPR from Texas Instruments comes with a set of specifications that ensure its compatibility and performance across various platforms:

  • Package: The device is available in a compact package, suitable for space-constrained applications.
  • Temperature Range: It operates effectively over a wide temperature range, making it reliable in diverse environmental conditions.
  • Quality Standards: Manufactured under strict quality standards, the product meets industry requirements for performance and safety.

Ordering Information

To purchase the CD3268AOYZPR or request samples, customers can visit the Texas Instruments website or contact authorized distributors. The product is available in various order quantities to accommodate both small-scale projects and bulk industrial needs.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess