The CD4001UBF is a versatile CMOS Quad 2-Input NOR Gate integrated circuit designed and manufactured by Texas Instruments. This device is a member of the CD4000 series of logic gates, renowned for their high-voltage and high-current handling capabilities, making them suitable for a wide array of applications ranging from automotive to industrial and consumer electronics.
Features
- Logic Type: NOR Gate
- Number of Circuits: 4
- Number of Inputs: 2 per gate
- Output Current: -8.8 mA, 8.8 mA
- Voltage - Supply: 3 V ~ 18 V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Through Hole
- Package / Case: 14-DIP (0.300", 7.62mm)
Applications
The CD4001UBF is ideal for a multitude of electronic circuits and systems. Its high noise immunity and low power consumption make it an excellent choice for battery-powered devices, while its wide operating voltage range allows for use in systems that require level translation or interfacing with different logic levels.
Advantages
One of the key advantages of the CD4001UBF is its robustness, as it can handle higher voltages and currents than many standard CMOS logic gates. This makes it particularly useful in environments where the device may be subjected to harsh conditions or fluctuations in power supply. Additionally, the chip's standardized pin configuration simplifies design considerations and allows for easy integration into existing and new projects alike.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD4001UBF is no exception. Each device is rigorously tested to ensure it meets the stringent standards for which TI is known. This level of quality assurance ensures that engineers and designers can use this logic gate with confidence in critical and long-term applications.