EN
  • EN
  • DE

CD4001UBM96

Part No CD4001UBM96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features NOR Gate IC 4 Channel - 14-SOIC
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name CD4001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4001UBM96E4-ND, CD4001UBM96G4-ND, CD4001UBM96E4, 296-CD4001UBM96TR, CD4001UBM96G4, 296-CD4001UBM96CT, CD4001UBM96-ND, 296-CD4001UBM96DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915035-CD4001UBM96
Ultra Librarian 3D Model Ultra Librarian CD4001UBM96 CAD Model

Description

Product Overview: Texas Instruments CD4001UBM96

The Texas Instruments CD4001UBM96 is a high-performance CMOS Quad 2-Input NOR Gate integrated circuit designed to deliver reliable and efficient logic operations. This component is part of the 4000 series logic family, renowned for its robustness and versatility in a wide range of digital applications. The CD4001UBM96 is characterized by its low power consumption and stable operation over a broad voltage range, making it a preferred choice for designers in both commercial and industrial markets.

Key Features

  • Voltage Range: The device operates over a wide voltage range from 3V to 18V, providing flexibility in various application environments and compatibility with other logic families when interfacing.
  • Logic Type: It features a Quad 2-Input NOR Gate configuration, offering the basic NOR logic function which is a fundamental building block in digital circuits.
  • Low Power Consumption: As a CMOS device, it has a significantly low power dissipation which is critical for battery-operated and energy-saving applications.
  • High Noise Immunity: The CD4001UBM96 has a high degree of noise immunity, ensuring stable operation even in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical with high sink and source capability, facilitating interfacing with other components in a circuit.
  • Package: It comes in an industry-standard 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications

The versatility of the CD4001UBM96 allows it to be used in a wide array of applications, including but not limited to:

  • Logic gates and digital circuits
  • Signal processing
  • Computer logic systems
  • Function generators
  • Alarm systems
  • Instrumentation

With its reliable performance and Texas Instruments' commitment to quality, the CD4001UBM96 is an excellent choice for engineers and designers looking to implement NOR logic functions in their digital systems. Its ease of integration into various circuits, coupled with its operational efficiency, makes it a staple in the toolkits of electronics professionals across the globe.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4310 $51.7200
285+ $0.3537 $100.8045
440+ $0.3426 $150.7440
605+ $0.3316 $200.6180
785+ $0.3205 $251.5925
1,045+ $0.2874 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,940 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess