The CD4002BPWR is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is part of the CD4000 series, a well-known family of CMOS NOR gates that are commonly used in a wide range of electronic applications due to their versatility and reliability.
Key Features
- Logic Type: Dual 4-Input NOR Gate
- Package: TSSOP (Thin Shrink Small Outline Package)
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +125°C
- Supply Voltage Range: 3V to 18V
Performance and Applications
The CD4002BPWR is designed to deliver high-performance logic operations. With its dual 4-input NOR gate configuration, it can perform complex logic functions, which are essential in digital systems. The device operates over a wide voltage range, making it suitable for battery-powered devices as well as for industrial applications that require higher voltages.
Due to its robust operating temperature range, the CD4002BPWR is an excellent choice for use in extreme environments, where consistent performance is critical. The TSSOP package ensures a compact footprint, making it ideal for space-constrained applications.
This NOR gate is commonly used in digital systems such as computers, control systems, communication devices, and many other types of electronic equipment. Its ability to perform as both a logic gate and an inverter adds to its versatility, allowing for its use in complex logic circuits, signal processing, and timing systems.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD4002BPWR is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. Customers can trust in the consistent performance and longevity of this NOR gate when integrated into their electronic designs.