EN
  • EN
  • DE

CD40106

Part No CD40106
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS HEX SCHMITT TRIGGERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159540-CD40106
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia
Ultra Librarian 3D Model Ultra Librarian CD40106 CAD Model

Description

The CD40106 device from Texas Instruments represents a family of hex inverter circuits designed with Schmitt-trigger inputs. Optimized for use in digital systems, the CD40106 offers a robust solution for signal conditioning and noise filtering, making it an ideal choice for applications that require clean and stable digital signals.

Key Features

  • High Noise Immunity: The inherent design of Schmitt-trigger inputs provides excellent noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Versatile Voltage Range: The device supports a wide operating voltage range from 3V to 18V, catering to a variety of logic levels and making it suitable for interfacing with other logic families.
  • Low Power Consumption: With its low power requirements, the CD40106 is an energy-efficient component for battery-powered devices and energy-sensitive applications.
  • Multiple Inverters: The hex configuration includes six independent inverters in a single package, providing designers with greater flexibility and reducing the need for multiple components.
  • Standardized Pinout: The device comes in a standardized 14-pin package, which is compatible with common board layouts and simplifies the design process.

Applications

The CD40106 is suitable for a wide range of applications in both consumer and industrial markets. Its ability to provide stable logic levels makes it an excellent choice for:

  • Wave shaping and signal processing
  • Threshold detectors
  • Oscillator circuits
  • Square wave and pulse generation
  • Logic level conversion

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD40106 is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With Texas Instruments' reputation, customers can be confident in the reliability of the CD40106 for their critical design requirements.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation for the CD40106 Hex Schmitt-Trigger Inverters.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0897 $50.2320
1,360+ $0.0736 $100.0960
2,105+ $0.0713 $150.0865
2,900+ $0.0690 $200.1000
3,750+ $0.0667 $250.1250
5,020+ $0.0598 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess