EN
  • EN
  • DE

CD4016B

Part No CD4016B
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CMOS QUAD BILATERAL SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159578-CD4016B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD4016B CAD Model

Description

Product Overview: Texas Instruments CD4016B

The CD4016B is a highly versatile quad bilateral switch integrated circuit, designed and manufactured by the renowned semiconductor company Texas Instruments (TI). This product is part of TI's 4000 series CMOS logic family and is widely used in various electronic applications where analog or digital multiplexing and demultiplexing are required.

Key Features

  • Wide Operating Voltage Range: The CD4016B operates over a broad voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard logic level circuits.
  • Low ON Resistance: The device features a low ON resistance (DD - V<sub>SS = 10V), which is relatively constant over the full input-signal range.
  • High Noise Immunity: A high degree of noise immunity is provided, characteristic of CMOS devices, ensuring stable operation in noisy environments.
  • Low Power Consumption: The CD4016B boasts low power consumption with 0.5μW typical at 25°C, making it ideal for power-sensitive applications.

Applications

The CD4016B is used in a multitude of applications including, but not limited to:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Chopper circuits
  • Modulation and demodulation circuits
  • CMOS logic implementation

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the CD4016B is no exception. It is designed for medium-speed operation and is fabricated with high-quality materials to ensure consistent performance and longevity. The CD4016B is available in various package options, including the standard 14-pin DIP, providing flexibility for different design requirements.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess