The CD40106BMT is a robust and versatile integrated circuit from Texas Instruments, designed to provide reliable performance in a wide array of electronic applications. This particular model is a Hex Schmitt-Trigger Inverter, which means it contains six independent Schmitt-Trigger inverters in a single package. The Schmitt-Trigger feature ensures that the output switching levels have hysteresis, which is particularly valuable for transforming noisy input signals into clean digital outputs.
Key Features:
- Logic Type: Inverter Schmitt Trigger
- Number of Circuits: 6
- Input Voltage: 3 V to 18 V
- Output Current: 6.8 mA
- Mounting Type: Surface Mount
- Package / Case: 14-TSSOP (0.173", 4.40mm Width)
- Operating Temperature: -55°C to +125°C
One of the primary advantages of the CD40106BMT is its wide operating voltage range, which allows it to be used in systems that operate anywhere between 3V and 18V. This flexibility makes it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) logic levels, enhancing its compatibility with a broad spectrum of digital systems.
The device is packaged in a 14-TSSOP format, which is ideal for surface-mounted technology, allowing for a compact design and efficient use of PCB space. Furthermore, the CD40106BMT can operate in extreme temperatures ranging from -55°C to +125°C, making it an excellent choice for harsh environments or demanding industrial applications.
Whether you're designing consumer electronics, automotive systems, or complex industrial machinery, the CD40106BMT from Texas Instruments is engineered to provide a reliable, high-performance solution for your inverting Schmitt-Trigger needs.
Note: Before integrating the CD40106BMT into your designs, please consult the datasheet for comprehensive technical specifications and ensure compliance with your application's requirements.