The TLE2084CN is a high-performance, quadruple operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is part of Texas Instruments' Excalibur low-noise operational amplifier series and offers an impressive blend of features that make it suitable for a vast array of applications including professional audio equipment, instrumentation, and active filters.
Key Features
- High Output Drive: Capable of delivering high levels of output current, the TLE2084CN is well-suited for driving heavy loads without sacrificing performance.
- Low Noise: With its low-noise design, this operational amplifier ensures signal fidelity, making it ideal for audio applications and precise measurement instruments.
- Wide Bandwidth: The device offers a wide bandwidth which enables it to handle a broad range of frequencies, thus supporting its use in high-speed signal processing.
- Low Total Harmonic Distortion (THD): The TLE2084CN maintains signal integrity by minimizing distortion, a critical factor for audio and other sensitive applications.
- JFET Input Stage: The JFET input stage provides high input impedance and low input bias current, which is beneficial for sensor amplification and impedance buffering.
Applications
- Professional Audio Equipment
- Active Filters and Signal Conditioning
- Analog and Digital Mixing Consoles
- Test and Measurement Instruments
- Precision Data Acquisition Systems
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (Min) |
±4V |
| Supply Voltage (Max) |
±18V |
| Input Offset Voltage |
3 mV |
| Operating Temperature Range |
-40°C to 85°C |
With its robust design, the TLE2084CN from Texas Instruments is a reliable choice for designers looking to implement a high-quality operational amplifier in their systems. Its combination of performance, versatility, and quality make it an essential component for those demanding professional-grade electronics.