EN
  • EN
  • DE

CD4011BM96G4

Part No CD4011BM96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CMOS NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159558-CD4011BM96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian CD4011BM96G4 CAD Model

Description

CD4011BM96G4 - Quad 2-Input NAND Gate IC from Texas Instruments

The CD4011BM96G4 is a highly versatile and widely used quadruple 2-input NAND gate integrated circuit, manufactured by Texas Instruments. This IC is part of the 4000 series CMOS logic family and is known for its robust performance and reliability. It is designed to operate with a power supply voltage ranging from 3V to 18V, making it suitable for a variety of digital logic applications, including automotive, consumer electronics, and industrial control systems.

The IC comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The device is characterized for operation from -55°C to +125°C, ensuring functionality across a wide temperature range, which is crucial for automotive and industrial environments. The CD4011BM96G4 features standardized symmetrical output characteristics and high noise immunity, both typical of CMOS devices, which contribute to its stable and predictable performance.

Each of the four independent NAND gates in the CD4011BM96G4 can be used individually, providing design flexibility. These gates are fundamental building blocks in digital electronics and can be combined to create a variety of complex logic functions and circuits. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of V<sub>CC.

Texas Instruments is known for its commitment to quality, and the CD4011BM96G4 is no exception. It is fabricated with high-grade materials and undergoes rigorous testing to meet the industry standards for performance and durability. This product is also supported by Texas Instruments' comprehensive technical documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this IC into their designs efficiently.

In summary, the CD4011BM96G4 from Texas Instruments is a reliable and flexible solution for designers looking to implement NAND gate logic in their electronic projects. With its wide operating voltage range, robust temperature performance, and compact packaging, this IC stands out as a smart choice for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2788 $50.1840
385+ $0.2612 $100.5620
595+ $0.2524 $150.1780
855+ $0.2347 $200.6685
1,110+ $0.2259 $250.7490
1,385+ $0.2171 $300.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,450 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess