EN
  • EN
  • DE

CD4022BPWRG4

Part No CD4022BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CMOS Counter/Dividers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 6MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1159605-CD4022BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4022
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4022BPWRG4 CAD Model

Description

Product Overview: CD4022BPWRG4 from Texas Instruments

The CD4022BPWRG4 is a high-performance CMOS 8-stage divide-by-8 Johnson counter/divider integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is well-suited for a range of industrial and consumer applications due to its versatility and reliability.

Key Features

  • Versatile Counting Options: This device provides a divide-by-8 counter/divider functionality, which can be used in a variety of applications including timers, frequency dividers, and state machine sequencing.
  • High-Speed Operation: With its CMOS technology, the CD4022BPWRG4 ensures fast counting capability, making it ideal for high-speed applications.
  • Low Power Consumption: The low power requirements of the CD4022BPWRG4 help in designing energy-efficient systems, which is critical for battery-powered and portable devices.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, providing flexibility in various power environments and compatibility with both TTL and CMOS logic levels.
  • Decoded Outputs: The device features fully decoded outputs for each state, which simplifies the design of output circuits.
  • Static Operation: The counter can remain in a stable state without any external clock signal, which is beneficial for applications that require a static display.

Applications

The CD4022BPWRG4 is suitable for a wide array of applications, including:

  • Frequency Division
  • Time Delay Generation
  • Counter/Timer Devices
  • Sequential Control Systems

Package and Quality

This integrated circuit comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is advantageous for space-constrained applications. The CD4022BPWRG4 is also characterized for operation from -55°C to 125°C, ensuring reliability across a broad range of operating conditions. Texas Instruments' commitment to quality means that this product meets stringent industry standards, ensuring both performance and durability for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess