Product Overview: CD4023BNSR from Texas Instruments
The CD4023BNSR is a high-performance CMOS logic chip that is part of Texas Instruments' renowned 4000 series. This integrated circuit is designed to offer robust and reliable performance in a wide range of digital applications. The CD4023BNSR is a triple 3-input NAND gate, providing users with a versatile tool for constructing complex logic functions and circuits.
Key Features
- Logic Type: Triple 3-Input NAND Gate
- Supply Voltage Range: 3V to 18V, accommodating a wide variety of applications from low-voltage portable equipment to high-voltage logic systems.
- High Noise Immunity: Characteristic of CMOS technology, ensuring stable operation in noisy environments.
- Low Power Consumption: Ideal for battery-powered devices due to the CMOS technology's inherent low power draw.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, making it compatible with other logic families.
- Package: Supplied in a 14-pin plastic small-outline package (SOP), denoted by the NSR suffix, which is suitable for surface mounting and helps save space on PCBs.
Applications
The CD4023BNSR is an extremely adaptable component that can be used in a multitude of electronic circuits and systems. Some of the common applications include:
- Logic gates and digital circuits
- Control systems
- Signal processing
- Function generators
- Computer logic components
- Alarm systems
Quality and Reliability
As with all Texas Instruments products, the CD4023BNSR is manufactured to the highest quality standards, ensuring both reliability and performance. It is designed to operate over a wide range of ambient temperatures, making it suitable for industrial and consumer applications. The device undergoes rigorous testing to meet TI's stringent requirements, guaranteeing a dependable solution for your digital logic needs.
For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support for further assistance.