EN
  • EN
  • DE

CD4028BNSRG4

Part No CD4028BNSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BCD-to-Decimal Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159626-CD4028BNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4028BNSRG4 CAD Model

Description

Product Overview: CD4028BNSRG4 from Texas Instruments

The CD4028BNSRG4 is a high-performance CMOS BCD-to-Decimal or Binary-to-Octal decoder designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is specifically tailored to deliver reliable decoding capabilities in various digital applications. It is widely used in systems that require the conversion of binary or BCD (Binary Coded Decimal) inputs into decoded outputs for driving displays or selection circuits.

Constructed with advanced silicon-gate CMOS technology, the CD4028BNSRG4 offers exceptional performance characteristics that include high noise immunity and low power consumption, making it an ideal choice for battery-operated and portable electronic devices. The device is capable of operating over a broad voltage range from 3V to 18V, providing designers with flexibility in various application environments.

The CD4028BNSRG4 features a logical design that allows for straightforward implementation into circuit designs. It has four inputs that accept binary or BCD inputs and provides ten decoded outputs, which are active high. This makes it suitable for driving lamps or other display elements directly, or for interfacing with other logic circuits. Moreover, the device ensures minimal propagation delays and maximum output drive capability, contributing to efficient and responsive system performance.

Encased in a robust plastic SOP (Small Outline Package), the CD4028BNSRG4 is designed for surface mounting, which is conducive to modern PCB (Printed Circuit Board) design standards. This packaging also aids in space-saving on the board, allowing for more compact electronic designs.

With its high level of integration and ease of use, the CD4028BNSRG4 is a popular choice among engineers and designers for applications such as digital clocks, calculators, electronic games, and other digital systems requiring a decoded display interface. Texas Instruments' commitment to quality ensures that each CD4028BNSRG4 meets stringent performance criteria, providing a reliable and cost-effective solution for digital decoding needs.

To summarize, the CD4028BNSRG4 from Texas Instruments is a versatile and efficient decoder chip that is integral to the function of many digital systems, delivering high performance and reliability in a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess