EN
  • EN
  • DE

CD4041UBM

Part No CD4041UBM
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Buffer, Line Driver
Number of Elements 4
Number of Bits per Element 1
Output Type Complementary
Current - Output High, Low 38mA, 38mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CD4041
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576957-CD4041UBM
Ultra Librarian 3D Model Ultra Librarian CD4041UBM CAD Model

Description

The CD4041UBM from Texas Instruments is a high-performance CMOS Quad True/Complement Buffer integrated circuit designed to offer a versatile solution for various digital applications. This device features four independent buffers that can operate in either true or complement mode, making it an essential component for systems requiring signal inversion or buffering capabilities.

Key Features:

  • Logic Type: Quad True/Complement Buffer
  • Supply Voltage Range: 3V to 18V, allowing for use in a wide array of applications from low-voltage portable equipment to high-voltage logic systems.
  • High Output Current: Capable of sourcing or sinking 6.8mA (typ.) at VDD - VSS = 10V, providing reliable drive capabilities for connected components.
  • Low Power Consumption: The CD4041UBM boasts a low power consumption characteristic of CMOS technology, making it ideal for battery-operated devices.
  • High Noise Immunity: Possesses a significant noise immunity level, ensuring stable operation even in electrically noisy environments.
  • Wide Operating Temperature Range: Can operate effectively across a temperature range of -55°C to +125°C, suitable for use in extreme environmental conditions.

Applications:

The CD4041UBM is versatile and can be used in a variety of applications, including:

  • Logic circuit buffering or inversion
  • Signal gating
  • Line driving
  • Bus line driving or isolation
  • Analog signal buffering

Package and Quality:

Offered in an SOIC package, the CD4041UBM ensures a compact footprint on printed circuit boards (PCBs), which is beneficial for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the rigorous standards of the electronics industry, ensuring reliability and performance.

Whether you're designing a complex digital system or simply need a reliable buffering solution, the CD4041UBM from Texas Instruments is an excellent choice that combines functionality with high performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2373 $55.6785
100+ $1.0153 $101.5300
155+ $0.9835 $152.4425
215+ $0.9518 $204.6370
275+ $0.9201 $253.0275
365+ $0.8249 $301.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess