EN
  • EN
  • DE

CD4053BQM96G4Q1

Part No CD4053BQM96G4Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4053BQM96G4Q1-ND, -296-27955-1-ND, -CD4053BQM96G4Q1-NDR, 296-27955-6, 296-27955-2, -296-27955-1, 296-27955-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915076-CD4053BQM96G4Q1
Ultra Librarian 3D Model Ultra Librarian CD4053BQM96G4Q1 CAD Model

Description

CD4053BQM96G4Q1 - Texas Instruments

The CD4053BQM96G4Q1 is a high-grade integrated circuit from Texas Instruments, renowned for its versatility and reliability in various electronic applications. This device is part of the CD4000 series, which is a family of CMOS (Complementary Metal-Oxide-Semiconductor) analog multiplexers and demultiplexers.

This particular model, the CD4053B, features triple 2-channel multiplexer/demultiplexer functionality with a digital select control. It is designed to handle both digital and analog signals, making it an excellent choice for a wide range of applications, including signal gating, modulation, demodulation, and multiplexing.

Key Features:

  • Versatile Configuration: The device contains three independent 2-channel multiplexers/demultiplexers with a common select input, which allows for flexible configuration in various circuits.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 18V, ensuring compatibility with other logic families and making it suitable for battery-operated and automotive applications.
  • Low Power Consumption: The CD4053BQM96G4Q1 benefits from CMOS technology, which ensures low power dissipation, a critical feature for energy-sensitive designs.
  • High Noise Immunity: The inherent characteristics of CMOS provide high noise immunity and a low error rate, which is essential for reliable performance in noisy environments.
  • Enhanced Durability: The device is encapsulated in a robust package that is designed to withstand harsh conditions, making it suitable for automotive and industrial applications.

Applications:

The CD4053BQM96G4Q1 is ideal for use in various applications, including:

  • Automotive systems
  • Data acquisition systems
  • Communication systems
  • Analog signal routing
  • Function generators

With its combination of flexibility, reliability, and Texas Instruments' commitment to quality, the CD4053BQM96G4Q1 is a top choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.3167
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1613
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2092
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3269
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $6.4151
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3494
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $5.5229

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4371 $50.2665
280+ $0.3586 $100.4080
435+ $0.3474 $151.1190
595+ $0.3362 $200.0390
770+ $0.3250 $250.2500
1,030+ $0.2914 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess