EN
  • EN
  • DE

CD4067BMG4

Part No CD4067BMG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Multiplesers Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159718-CD4067BMG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4067BMG4 CAD Model

Description

Product Overview: CD4067BMG4 from Texas Instruments

The CD4067BMG4 is a high-performance CMOS 16-Channel Analog Multiplexer/Demultiplexer with a wide range of applications in analog signal switching. Manufactured by Texas Instruments, this integrated circuit (IC) is designed to handle both digital and analog signals, making it highly versatile for various electronic systems. The CD4067BMG4 offers a convenient way to route multiple signal lines through a single common output or input channel, which can be particularly useful in data acquisition systems, communication systems, and signal routing applications.

Key Features

  • Channel Configuration: The device provides 16 channels that can be individually selected, allowing for the efficient management of multiple signal paths.
  • Low ON Resistance: The CD4067BMG4 boasts a low ON resistance, which minimizes signal attenuation and ensures high-quality signal transmission.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 18V, accommodating both TTL and CMOS logic levels and making it suitable for a variety of power environments.
  • Binary Address Decoding: Selection of the desired channel is achieved through binary address decoding, which simplifies the control logic needed to operate the device.
  • Break-Before-Make Switching: This feature ensures that a new channel connection is established before the previous one is broken, preventing signal cross-talk and shorting.
  • Low Power Consumption: The CD4067BMG4 is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The versatility of the CD4067BMG4 allows it to be integrated into a wide array of applications, including:

  • Data acquisition systems
  • Communication systems
  • Signal routing
  • Test equipment
  • Analog-to-digital conversion
  • Audio and video switching

With its robust design and flexible functionality, the CD4067BMG4 from Texas Instruments is an excellent choice for designers and engineers looking for reliable and efficient multiplexing solutions. Its ability to interface with various logic types and handle both analog and digital signals makes it a key component in the development of complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3137 $50.1920
345+ $0.2938 $101.3610
530+ $0.2839 $150.4670
760+ $0.2641 $200.7160
985+ $0.2541 $250.2885
1,230+ $0.2442 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,270 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess