EN
  • EN
  • DE

CD4071BPWR

Part No CD4071BPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CMOS OR GATES | IC GATE OR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay at V, Max CL 90ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 4071
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713922-CD4071BPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4071BPWR CAD Model

Description

Product Overview: CD4071BPWR

The CD4071BPWR is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its excellence in the semiconductor industry. This product belongs to the CD4000 series, which is a family of CMOS (Complementary Metal-Oxide Semiconductor) logic chips designed for versatile applications in modern electronic systems.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Current: 6.8 mA
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14

The CD4071BPWR is equipped with four independent OR gates, each with two inputs, making it a perfect choice for implementing logical addition functions in digital circuits. Its wide supply voltage range from 3 V to 18 V allows for flexible usage in various power environments, from low-voltage battery-operated devices to higher voltage applications.

With its surface mount design in a TSSOP-14 package, the CD4071BPWR is ideal for compact PCB layouts, ensuring high-density component placement while maintaining ease of manufacturing. The device is also characterized by its robustness, capable of operating across a wide temperature range, making it suitable for both commercial and industrial applications.

Applications

The versatility of the CD4071BPWR OR gate makes it suitable for a vast array of applications, including:

  • Logic function generation
  • Signal gating
  • Power management systems
  • Alarm systems
  • Embedded systems

As a product of Texas Instruments, the CD4071BPWR is backed by a commitment to quality, reliability, and support. Whether you're designing a simple logic circuit or a complex system requiring reliable logic operations, the CD4071BPWR provides a dependable solution for your OR gate needs.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6914 $51.8550
180+ $0.5673 $102.1140
275+ $0.5496 $151.1400
380+ $0.5319 $202.1220
490+ $0.5141 $251.9090
655+ $0.4610 $301.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess