EN
  • EN
  • DE

CD4072BF

Part No CD4072BF
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159741-CD4072BF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4072BF CAD Model

Description

The CD4072BF is a high-grade integrated circuit produced by Texas Instruments, renowned for their commitment to manufacturing some of the most reliable and advanced electronic components in the industry. This particular chip is a part of the 4000 series CMOS logic family, which is well-known for its high noise immunity and low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Dual 4-Input OR Gate: The CD4072BF consists of two independent 4-input OR gates, providing the functionality to perform inclusive OR operations on four inputs simultaneously in each gate.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, making it versatile for use in various systems with different power levels.
  • Low Power Consumption: The chip is designed for low power consumption, which is a hallmark of CMOS devices, ensuring energy efficiency in the systems where it is employed.
  • High Noise Immunity: A characteristic feature of CMOS technology is its high noise immunity, providing stable performance even in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which means the high and low switching levels are consistent, ensuring reliable operation.

Applications

The CD4072BF is suitable for a multitude of applications where logic OR operations are required. It can be used in:

  • Logic circuits and digital systems
  • Signal processing
  • Function generators
  • Computer logic components
  • Alarm systems
  • Various types of controllers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4072BF undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Whether for prototyping or mass production, this IC is designed to perform consistently, providing engineers and designers with a dependable solution for their OR gate logic needs.

You May Also Be Interested in

BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2604 $68.5208
4+ $28.1111 $112.4444
6+ $27.2327 $163.3962
8+ $26.3542 $210.8336
10+ $25.4757 $254.7570
14+ $22.8403 $319.7642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess