EN
  • EN
  • DE

CD4094

Part No CD4094
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS 8-STAGE SHIFT-AND-STORE BUS REGISTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159783-CD4094
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD4094 CAD Model

Description

The Texas Instruments CD4094 is a highly versatile 8-stage shift-and-store bus register designed to provide efficient interfacing between microprocessors and 8-bit-peripheral devices, especially where high-speed and low power consumption are essential. This integrated circuit is part of the CD4000 series of CMOS logic ICs, which are well-known for their reliability and ease of use.

Key Features

  • Shift Register Functionality: The CD4094 allows serial input to be converted into parallel output, making it ideal for expanding the output ports of microcontrollers with minimal pin usage.
  • Storage Register Capability: With an additional latch stage, the CD4094 can store the serial input data and present it in a stable parallel output form.
  • High-Speed Operation: It operates at high speeds, with a typical clock frequency of 10 MHz at 10V, ensuring swift data handling for performance-critical applications.
  • Wide Operating Voltage Range: The device supports a broad voltage range from 3V to 15V, providing flexibility for various power supply conditions.
  • Low Power Consumption: The CMOS technology used in the CD4094 ensures low power dissipation, making it suitable for battery-operated and power-sensitive designs.
  • 3-State Outputs: The outputs feature 3-state control, allowing for connection to bus-oriented systems.

Applications

The CD4094 is used in a wide array of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Digital signal processing
  • LED displays and LED panel drivers
  • Interface for peripheral devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4094 is manufactured under strict quality control measures to ensure performance and reliability. It is available in various package types, including the standard DIP and SOIC, to fit different design needs.

Support and Resources

For designers and engineers, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the CD4094 into their projects.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess