The CD4511BPW is a CMOS BCD-to-7-segment latch decoder driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to convert the input of a 4-bit binary-coded decimal (BCD) into the corresponding 7-segment display output, enabling the visualization of numerical data on LED or LCD displays.
Key Features
- BCD Input: Accepts a 4-bit BCD input, providing a simple interface for digital systems to display numbers.
- Latch, Decoder, and Driver: Integrates a latch, decoder, and driver into one compact package, simplifying design and reducing component count.
- 7-Segment Outputs: Directly drives a 7-segment display, capable of illuminating standard common-cathode displays.
- High Output Current: Capable of sourcing or sinking up to 25 mA per segment, allowing it to drive LEDs directly without additional current-limiting resistors in most cases.
- Wide Operating Voltage: Functions with a supply voltage range from 3V to 18V, making it versatile for various applications.
- Lamp Test and Blanking: Features lamp test and blanking control to facilitate testing and power-saving modes.
- Interfacing Capability: Can be easily interfaced with microprocessors and microcontrollers.
Applications
The CD4511BPW is suitable for a plethora of applications where numerical data display is required. It is commonly used in:
- Digital clocks and timers
- Instrumentation and measurement devices
- Calculators and numerical keypads
- Electronic meters such as voltmeters and frequency counters
- Consumer electronics
Package and Quality
This device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a space-efficient solution for PCB design. Texas Instruments is known for its commitment to quality, and the CD4511BPW is no exception. It is designed to meet high standards of performance and reliability, ensuring a dependable solution for your electronic display needs.