The NXP 74ABT374AD is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed for fast switching in advanced computing and digital systems. This component is part of the 74ABT series, known for its robustness and high-speed operation, making it suitable for a wide range of applications including servers, networking, telecommunications, and industrial equipment.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-state outputs.
- Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing and synchronization.
- High-Speed Operation: Capable of operating at high frequencies with a typical clock frequency of 150 MHz.
- Wide Operating Voltage: Compatible with a supply voltage range of 4.5V to 5.5V, making it versatile for various digital logic levels.
- Low Power Dissipation: Features a reduced power consumption design, ideal for power-sensitive applications.
- 3-State Outputs: Facilitates bus-oriented applications with outputs that can be placed in a high-impedance state.
- Output Capability: Can drive up to 50 Ohm transmission lines.
- Multiple Package Options: Available in a standard 20-pin DIP (Dual In-line Package) or SO (Small Outline) package for flexible PCB design and layout.
Applications
The 74ABT374AD is a versatile component that can be used in a variety of digital systems. Its ability to handle fast data rates and provide stable performance makes it an excellent choice for:
- Memory registers
- Data storage
- Communication systems
- Processors and microcontrollers
- Industrial control systems
Quality and Reliability
NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The 74ABT374AD is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its robust design and proven performance, the 74ABT374AD is a component that engineers and designers can rely on for their critical digital systems.