EN
  • EN
  • DE

CD4512BF

Part No CD4512BF
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CMOS 8-CHANNEL DATA SELECTOR 16-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577136-CD4512BF
Ultra Librarian 3D Model Ultra Librarian CD4512BF CAD Model

Description

The CD4512BF is a high-performance CMOS 8-channel data selector manufactured by Texas Instruments. This integrated circuit is designed to provide a flexible and reliable solution for digital multiplexing applications. It is commonly used in data routing, signal gating, and as a function generator in various electronic devices.

Key Features

  • Channel Configuration: The CD4512BF boasts an 8-channel input structure, making it suitable for handling multiple data lines simultaneously.
  • Binary Addressing: It utilizes a 3-bit binary address to select one of the eight available data inputs.
  • High Voltage Tolerance: This device can operate with a supply voltage ranging from 3V to 18V, providing versatility in different voltage environments.
  • Low Power Consumption: Designed with power efficiency in mind, the CD4512BF ensures minimal power draw, making it ideal for battery-operated devices.
  • Buffered Inputs and Outputs: The inputs and outputs are buffered to ensure high noise immunity and output drive capability.
  • Static Operation: The device is fully static, meaning that it does not require any external clocking mechanism for its operation.

Applications

The versatility of the CD4512BF makes it suitable for a wide range of applications, including:

  • Digital multiplexing and demultiplexing
  • Data routing and signal gating
  • Function generation
  • Remote control systems
  • Computer logic systems
  • Instrumentation and measurement devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4512BF is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from TI products. The device is available in a standard DIP (Dual In-line Package), making it easy to integrate into a wide variety of circuit boards.

Technical Support and Resources

Designers and engineers can access comprehensive technical documentation for the CD4512BF, including datasheets, application notes, and design guides, directly from the Texas Instruments website. TI also provides customer support and community forums for additional assistance with product implementation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7603 $85.5206
3+ $35.0854 $105.2562
5+ $33.9890 $169.9450
7+ $32.8925 $230.2475
8+ $31.7961 $254.3688
11+ $28.5069 $313.5759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess