EN
  • EN
  • DE

CD4555BPW

Part No CD4555BPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4555
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351700-CD4555BPW
Ultra Librarian 3D Model Ultra Librarian CD4555BPW CAD Model

Description

Product Overview: Texas Instruments CD4555BPW

The Texas Instruments CD4555BPW is a high-performance CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer integrated circuit designed to deliver efficient decoding solutions for a wide range of digital applications. The device is part of the 4000 series of logic ICs, renowned for their reliability and versatility.

Key Features

  • Dual 2-Line to 4-Line Decoding: The CD4555BPW features two independent decoders, each capable of decoding a 2-line binary input to one of four mutually exclusive outputs.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3V to 18V, making it suitable for battery-powered devices as well as for standard TTL environments.
  • High Noise Immunity: The inherent CMOS technology offers high noise immunity, ensuring stable performance in electrically noisy environments.
  • Low Power Consumption: The device benefits from CMOS technology's low power requirements, which is critical for energy-saving applications.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, with high sink and source capability, which allows for direct driving of the outputs with LEDs or other display elements.

Applications

The CD4555BPW is suitable for a variety of applications, including:

  • Memory chip select decoding
  • Data routing
  • Control switches for multiplexing displays
  • Binary-to-decimal decoding
  • Address decoding in microprocessor systems

Package and Quality

The IC comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and the CD4555BPW is no exception, ensuring reliable performance across its operational life.

With its robust design and versatile functionality, the Texas Instruments CD4555BPW is an excellent choice for designers looking to implement efficient decoding mechanisms in their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8854 $53.1240
140+ $0.7265 $101.7100
215+ $0.7038 $151.3170
295+ $0.6811 $200.9245
380+ $0.6584 $250.1920
510+ $0.5903 $301.0530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,602 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess