EN
  • EN
  • DE

CD54ACT05F3A

Part No CD54ACT05F3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description HEX INVERTERS WITH OPEN-DRAIN OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159888-CD54ACT05F3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54ACT05F3A CAD Model

Description

Overview of CD54ACT05F3A from Texas Instruments

The CD54ACT05F3A is a high-performance, CMOS hex inverter device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to deliver the functionality of six independent inverters within a single package, making it a versatile choice for a wide array of electronic applications.

Key Features

  • Logic Type: The CD54ACT05F3A is a hex inverter, which means it contains six inverter gates that can invert the input logic level.
  • Advanced CMOS Technology: Utilizing Texas Instruments' advanced CMOS technology, the device ensures low power consumption while maintaining high-speed operation.
  • Voltage Range: It operates over a broad voltage range from 2V to 6V, providing compatibility with various logic levels and power supplies.
  • Drive Capability: The outputs can drive up to 24mA at the maximum rated supply voltage, allowing for direct driving of LEDs or other high-current devices.
  • Temperature Range: Designed to perform reliably in extreme conditions, the CD54ACT05F3A operates over a wide temperature range, making it suitable for industrial applications.

Applications

The CD54ACT05F3A's high drive capability and wide operating voltage range make it ideal for interfacing with a variety of peripheral devices. It is commonly used in:

  • Logic level conversion
  • Waveform generation
  • Signal processing
  • LED drivers
  • Power supply control

Package and Quality

The device is offered in a durable ceramic flat package, ensuring robustness and longevity even under harsh environmental conditions. Texas Instruments is committed to high-quality standards, and the CD54ACT05F3A is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, providing reliable performance for critical applications.

Support and Resources

Texas Instruments provides extensive support and resources to assist designers in integrating the CD54ACT05F3A into their projects. This includes detailed datasheets, application notes, and comprehensive technical support from TI's expert engineers.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9977 $65.9954
4+ $27.0751 $108.3004
6+ $26.2290 $157.3740
8+ $25.3829 $203.0632
11+ $24.5368 $269.9048
14+ $21.9985 $307.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess