EN
  • EN
  • DE

P80C31BAA

Part No P80C31BAA
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212775-P80C31BAA
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31BAA CAD Model

Description

The NXP P80C31BAA is a high-performance microcontroller that is part of the 80C51 microcontroller family. It is a powerful, single-chip solution that is widely used in embedded systems for industrial control, consumer electronics, and automation applications.

Key Features

  • CPU Core: The P80C31BAA features a fully static 80C51 CPU core, which allows the device to operate at zero frequency, supporting power-saving modes and dynamic clock gating to reduce power consumption.
  • Memory: It comes with 128 bytes of on-chip RAM and does not contain internal program memory, providing the flexibility to interface with external memory for both program and data storage.
  • I/O Ports: Four 8-bit I/O ports are available, which can be programmed to interface with a variety of peripherals and devices, enhancing the microcontroller's adaptability to different tasks and environments.
  • Timers: Two 16-bit timers/counters are included, which can be used in a variety of modes to control events, measure time intervals, or count events.
  • Serial Communication: A full-duplex serial port is integrated for communication with other microcontrollers, computers, or peripherals, providing a versatile interface for data exchange.
  • Interrupt System: The P80C31BAA contains a four-level priority interrupt system, ensuring that critical tasks are handled promptly and efficiently.
  • Instruction Set: The device supports a powerful instruction set that enables efficient programming and fast execution of instructions, maximizing system performance.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, accommodating a variety of power supplies and conditions.
  • Temperature Range: The microcontroller can operate over an extended temperature range, making it suitable for use in harsh environmental conditions.
  • Packaging: Available in a 40-pin DIP or PLCC package, the P80C31BAA is designed for easy integration into a wide range of applications.

Overall, the NXP P80C31BAA microcontroller is a robust and versatile solution for designers looking to leverage a proven architecture with modern features. Its combination of flexibility, power efficiency, and comprehensive feature set make it an ideal choice for meeting the demands of complex embedded systems.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Renesas Electronics America
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess