EN
  • EN
  • DE

CD54HC251F3A

Part No CD54HC251F3A
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description High Speed CMOS Logic 8-Input Multiplexer with 3-State Outputs 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Multiplexer, Mux
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 2
Number of Channels 1
Number of Inputs 8
Number of Outputs 1
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1020079-CD54HC251F3A
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HC251F3A CAD Model

Description

The CD54HC251F3A is a multiplexer IC from Texas Instruments.

  • Inputs: 8
  • Bits: 2
  • Maximum Operating Temperature: 125°C
  • Packaging: CDIP
  • Mounting: through-hole technology
  • Contact Plating: lead, tin
  • Supplied: tube packaging
  • Standard Package: 1 unit
  • Suitable for: use in a variety of electronic devices, including digital cameras, MP3 players, and handheld gaming consoles

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
Sagami
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess