EN
  • EN
  • DE

CD54HC30F3A

Part No CD54HC30F3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High Speed CMOS Logic 8-Input NAND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159954-CD54HC30F3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HC30F3A CAD Model

Description

The CD54HC30F3A is a high-speed CMOS Logic 8-Input NAND Gate manufactured by Texas Instruments. This integrated circuit is designed to be used in a wide range of applications, from consumer electronics to industrial automation systems. With its robust construction and advanced CMOS technology, it offers a perfect solution for complex logic functions where multiple inputs are required to determine an output.

Key Features

  • High-Speed Performance: The CD54HC30F3A operates at high speed, ensuring quick response times and efficient processing in critical applications.
  • Low Power Consumption: Being a CMOS device, it has a low power draw, which makes it ideal for battery-operated or power-sensitive systems.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages from 2V to 6V, providing versatility in different circuit environments.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures reliable operation even in electrically noisy conditions.
  • Logic-Level Conversion: This device is capable of performing logic-level conversion from high to low levels, making it suitable for interfacing with different logic families.

Applications

The CD54HC30F3A is used in a variety of applications, including:

  • Complex logic circuits
  • Data processing systems
  • Communication systems
  • Instrumentation and measurement devices
  • Control systems

Product Specifications

The CD54HC30F3A comes in a ceramic flat package, ensuring durability and reliability even in harsh conditions. It is characterized for operation from -55°C to 125°C, making it suitable for use in extreme environments. Texas Instruments provides comprehensive technical support and documentation, including datasheets and application notes, to facilitate the integration of this device into various designs.

For engineers and designers looking for a reliable 8-input NAND gate with high-speed performance and low power consumption, the CD54HC30F3A from Texas Instruments is an excellent choice. Its compatibility with a wide range of operating voltages and high noise immunity makes it a versatile component for complex digital systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess